Capital Lighting, Inc. 2124PZ Exterior -Wall Mount 440185

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
2124PZ Exterior -Wall Mount - 440185 - Capital Lighting, Inc.
Columbus, OH, USA
2124PZ Exterior -Wall Mount
440185
2124PZ Exterior -Wall Mount 440185
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 28.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Inside-Sandblasted Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440185
Product Name 2124PZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details