Capital Lighting, Inc. 2122PZ Exterior -Hanging 440180

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2122PZ Exterior -Hanging - 440180 - Capital Lighting, Inc.
Columbus, OH, USA
2122PZ Exterior -Hanging
440180
2122PZ Exterior -Hanging 440180
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Inside-Sandblasted Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Damp
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440180
Product Name 2122PZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details