Capital Lighting, Inc. 1280VZ-ES Exterior -Wall Mount 440175

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.25 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.25 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
1280VZ-ES Exterior -Wall Mount - 440175 - Capital Lighting, Inc.
Columbus, OH, USA
1280VZ-ES Exterior -Wall Mount
440175
1280VZ-ES Exterior -Wall Mount 440175
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.25 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.25
Extension: 10
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440175
Product Name 1280VZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details