Capital Lighting, Inc. 1360BK-DS Exterior -Wall Mount 440113

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
1360BK-DS Exterior -Wall Mount - 440113 - Capital Lighting, Inc.
Columbus, OH, USA
1360BK-DS Exterior -Wall Mount
440113
1360BK-DS Exterior -Wall Mount 440113
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Ribbed
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440113
Product Name 1360BK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details