Capital Lighting, Inc. 2506BK Exterior -Wall Mount 440098

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
2506BK Exterior -Wall Mount - 440098 - Capital Lighting, Inc.
Columbus, OH, USA
2506BK Exterior -Wall Mount
440098
2506BK Exterior -Wall Mount 440098
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled Bound
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440098
Product Name 2506BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details