Capital Lighting, Inc. 4696SR Mid. Chandeliers-Glass Up 440014

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sterling Product Name: Six Light Chandelier Category: Chandelier Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sterling Product Name: Six Light Chandelier Category: Chandelier Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4696SR Mid. Chandeliers-Glass Up - 440014 - Capital Lighting, Inc.
Columbus, OH, USA
4696SR Mid. Chandeliers-Glass Up
440014
4696SR Mid. Chandeliers-Glass Up 440014
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sterling Product Name: Six Light Chandelier Category: Chandelier Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sterling
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Crystal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440014
Product Name 4696SR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details