Capital Lighting, Inc. P5604-09 Exterior -Wall Mount 438987

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Globe UPC: 785247147946 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Globe UPC: 785247147946 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5604-09 Exterior -Wall Mount - 438987 - Capital Lighting, Inc.
Columbus, OH, USA
P5604-09 Exterior -Wall Mount
438987
P5604-09 Exterior -Wall Mount 438987
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Globe UPC: 785247147946 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Extension: 7.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Globe
UPC: 785247147946
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438987
Product Name P5604-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details