Capital Lighting, Inc. 1005RP Exterior -Post/Pier Head 438848

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.96 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100534 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.96 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100534 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1005RP Exterior -Post/Pier Head - 438848 - Capital Lighting, Inc.
Columbus, OH, USA
1005RP Exterior -Post/Pier Head
438848
1005RP Exterior -Post/Pier Head 438848
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 3.96 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100534 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust Patina
Weight: 3.96
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209100534
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438848
Product Name 1005RP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details