Capital Lighting, Inc. 3243-77 Bathroom Fixtures-Three Lights 438823

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
3243-77 Bathroom Fixtures-Three Lights - 438823 - Capital Lighting, Inc.
Columbus, OH, USA
3243-77 Bathroom Fixtures-Three Lights
438823
3243-77 Bathroom Fixtures-Three Lights 438823
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438823
Product Name 3243-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details