Capital Lighting, Inc. 3244-77 Bathroom Fixtures-Four Lights 438821

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
3244-77 Bathroom Fixtures-Four Lights - 438821 - Capital Lighting, Inc.
Columbus, OH, USA
3244-77 Bathroom Fixtures-Four Lights
438821
3244-77 Bathroom Fixtures-Four Lights 438821
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438821
Product Name 3244-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details