Capital Lighting, Inc. 3211-77-PL Sconces-Single Glass 438810

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Bath Bar Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Bath Bar Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
3211-77-PL Sconces-Single Glass - 438810 - Capital Lighting, Inc.
Columbus, OH, USA
3211-77-PL Sconces-Single Glass
438810
3211-77-PL Sconces-Single Glass 438810
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Bath Bar Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 8.25
Extension: 7.25
Bulb
Type: Spiral CFL GU-24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Bath Bar
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438810
Product Name 3211-77-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details