PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Extension: 12.37
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Product Name: Three Light Wall Lantern
UPC: 785247150342
Category: Outdoor
Glass: Peppered
Safety Rating: Ccsaus
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438773 |
| Product Name | P5912-80 Exterior -Wall Mount |
| Application | Residential; Outdoor |