PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 5
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: One Light Directional
UPC: 785247131280
Category: Directionals
Safety Rating: Ul Cul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438740 |
| Product Name | P6146-09WB Semi-Flush Mts.-Spot Lights |
| Application | Residential |