Capital Lighting, Inc. 08092-AGB Semi-Flush Mts.-Bowl Style 438575

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335001362 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335001362 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
08092-AGB Semi-Flush Mts.-Bowl Style - 438575 - Capital Lighting, Inc.
Columbus, OH, USA
08092-AGB Semi-Flush Mts.-Bowl Style
438575
08092-AGB Semi-Flush Mts.-Bowl Style 438575
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335001362 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Golden Bronze
Weight: 3
Product Name: Three Light Semi Flush
UPC: 830335001362
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438575
Product Name 08092-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details