Capital Lighting, Inc. 08160-MBG Exterior -Hanging 438517

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 9 Product Name: One Light Pendant UPC: 830335001690 Category: Outdoor Pendant Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 9 Product Name: One Light Pendant UPC: 830335001690 Category: Outdoor Pendant Glass: Water

Suppliers

Company
Product
Description
Supplier Links
08160-MBG Exterior -Hanging - 438517 - Capital Lighting, Inc.
Columbus, OH, USA
08160-MBG Exterior -Hanging
438517
08160-MBG Exterior -Hanging 438517
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 9 Product Name: One Light Pendant UPC: 830335001690 Category: Outdoor Pendant Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 9
Product Name: One Light Pendant
UPC: 830335001690
Category: Outdoor Pendant
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438517
Product Name 08160-MBG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details