Capital Lighting, Inc. Flush Mounts-Bowl Style 438121

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817290011 Category: Flushmounts Glass: white Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817290011 Category: Flushmounts Glass: white Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438121 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438121
Flush Mounts-Bowl Style 438121
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817290011 Category: Flushmounts Glass: white Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 2.46
Product Name: One Light Indoor Flush Mount
UPC: 014817290011
Category: Flushmounts
Glass: white Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438121
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details