Capital Lighting, Inc. Mid. Chandeliers-Glass Down 438106

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.75 Bulb Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.2 Product Name: Three Light Chandelier UPC: 014817330564 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.75 Bulb Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.2 Product Name: Three Light Chandelier UPC: 014817330564 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 438106 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
438106
Mid. Chandeliers-Glass Down 438106
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.75 Bulb Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.2 Product Name: Three Light Chandelier UPC: 014817330564 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.75
Bulb
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 17.2
Product Name: Three Light Chandelier
UPC: 014817330564
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438106
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details