Capital Lighting, Inc. Mid. Chandeliers-Glass Up 438105

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 32.8 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817330632 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 32.8 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817330632 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 438105 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
438105
Mid. Chandeliers-Glass Up 438105
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 32.8 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817330632 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Steel
Weight: 32.8
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817330632
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 96``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438105
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details