Capital Lighting, Inc. Exterior -Post/Pier Head 438098

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 10.45 Product Name: Three Light Post UPC: 014817317756 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 10.45 Product Name: Three Light Post UPC: 014817317756 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 438098 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
438098
Exterior -Post/Pier Head 438098
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 10.45 Product Name: Three Light Post UPC: 014817317756 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 10.45
Product Name: Three Light Post
UPC: 014817317756
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438098
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details