Capital Lighting, Inc. Exterior -Wall Mount 438078

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corinthian Bronze Weight: 6.5 Product Name: Four Light Wall Lantern UPC: 014817331943 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corinthian Bronze Weight: 6.5 Product Name: Four Light Wall Lantern UPC: 014817331943 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438078 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438078
Exterior -Wall Mount 438078
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corinthian Bronze Weight: 6.5 Product Name: Four Light Wall Lantern UPC: 014817331943 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Corinthian Bronze
Weight: 6.5
Product Name: Four Light Wall Lantern
UPC: 014817331943
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438078
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details