Capital Lighting, Inc. Bathroom Fixtures-Three Lights 438024

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Three Light Vanity Fixture UPC: 014817289206 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Three Light Vanity Fixture UPC: 014817289206 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 438024 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
438024
Bathroom Fixtures-Three Lights 438024
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Three Light Vanity Fixture UPC: 014817289206 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Length 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 4.62
Product Name: Three Light Vanity Fixture
UPC: 014817289206
Category: Vanity
Glass: White opal Acid Etch
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438024
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details