Capital Lighting, Inc. Sconces-Single Glass 438020

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 1.73 Product Name: One Light Vanity Fixture UPC: 014817289244 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 1.73 Product Name: One Light Vanity Fixture UPC: 014817289244 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 438020 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
438020
Sconces-Single Glass 438020
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 1.73 Product Name: One Light Vanity Fixture UPC: 014817289244 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Grecian Bronze
Weight: 1.73
Product Name: One Light Vanity Fixture
UPC: 014817289244
Category: Vanity
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438020
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details