Capital Lighting, Inc. Sconces-Single Glass 438009

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 4.02 Product Name: One Light Vanity Fixture UPC: 014817289473 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 4.02 Product Name: One Light Vanity Fixture UPC: 014817289473 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 438009 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
438009
Sconces-Single Glass 438009
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 4.02 Product Name: One Light Vanity Fixture UPC: 014817289473 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Length 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 4.02
Product Name: One Light Vanity Fixture
UPC: 014817289473
Category: Vanity
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438009
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details