Capital Lighting, Inc. Sconces-Single Glass 438002

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.93 Product Name: One Light Vanity Fixture UPC: 014817289169 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.93 Product Name: One Light Vanity Fixture UPC: 014817289169 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 438002 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
438002
Sconces-Single Glass 438002
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.93 Product Name: One Light Vanity Fixture UPC: 014817289169 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1.93
Product Name: One Light Vanity Fixture
UPC: 014817289169
Category: Vanity
Glass: White Opal
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438002
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details