Capital Lighting, Inc. FR43358PSS Large Chandeliers-Candle 436854

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR43358PSS Large Chandeliers-Candle - 436854 - Capital Lighting, Inc.
Columbus, OH, USA
FR43358PSS Large Chandeliers-Candle
436854
FR43358PSS Large Chandeliers-Candle 436854
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Polished Stainless Steel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8.125`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436854
Product Name FR43358PSS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details