Capital Lighting, Inc. KP-FLGC-400-56 Fans-Light Kits 436845

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 7.07 Bulb Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Bowl Light Kit UPC: 822920158834 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 7.07 Bulb Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Bowl Light Kit UPC: 822920158834 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-FLGC-400-56 Fans-Light Kits - 436845 - Capital Lighting, Inc.
Columbus, OH, USA
KP-FLGC-400-56 Fans-Light Kits
436845
KP-FLGC-400-56 Fans-Light Kits 436845
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 7.07 Bulb Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Bowl Light Kit UPC: 822920158834 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.20
Height: 7.07
Bulb
Qty: 2
Wattage: 60
Finish: New Tortoise Shell
Product Name: Two Light Bowl Light Kit
UPC: 822920158834
Category: Fan Light Kit
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436845
Product Name KP-FLGC-400-56 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details