Capital Lighting, Inc. 1-3021-9-25 Mid. Chandeliers-Candle 436609

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Slate Product Name: Nine Light Chandelier UPC: 822920186318 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Slate Product Name: Nine Light Chandelier UPC: 822920186318 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-3021-9-25 Mid. Chandeliers-Candle - 436609 - Capital Lighting, Inc.
Columbus, OH, USA
1-3021-9-25 Mid. Chandeliers-Candle
436609
1-3021-9-25 Mid. Chandeliers-Candle 436609
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Slate Product Name: Nine Light Chandelier UPC: 822920186318 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Slate
Product Name: Nine Light Chandelier
UPC: 822920186318
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436609
Product Name 1-3021-9-25 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details