Capital Lighting, Inc. 9170EBONY Pendants-Bowl Style 436433

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Extension: 50.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Extension: 50.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
9170EBONY Pendants-Bowl Style - 436433 - Capital Lighting, Inc.
Columbus, OH, USA
9170EBONY Pendants-Bowl Style
436433
9170EBONY Pendants-Bowl Style 436433
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Extension: 50.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.50
Extension: 50.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436433
Product Name 9170EBONY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details