Capital Lighting, Inc. 5-494-BK Exterior -Hanging 436076

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Hanging Lantern UPC: 822920188121 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Hanging Lantern UPC: 822920188121 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-494-BK Exterior -Hanging - 436076 - Capital Lighting, Inc.
Columbus, OH, USA
5-494-BK Exterior -Hanging
436076
5-494-BK Exterior -Hanging 436076
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Hanging Lantern UPC: 822920188121 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two Light Hanging Lantern
UPC: 822920188121
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436076
Product Name 5-494-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details