Capital Lighting, Inc. 5896-65 Sconces-Pocket 435972

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Butterscotch Swirl W/Blue Swirl Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Butterscotch Swirl W/Blue Swirl Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5896-65 Sconces-Pocket - 435972 - Capital Lighting, Inc.
Columbus, OH, USA
5896-65 Sconces-Pocket
435972
5896-65 Sconces-Pocket 435972
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Butterscotch Swirl W/Blue Swirl Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Butterscotch Swirl W/Blue Swirl
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435972
Product Name 5896-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details