Capital Lighting, Inc. 6008-5-58 Mid. Chandeliers-Glass Up 435945

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6008-5-58 Mid. Chandeliers-Glass Up - 435945 - Capital Lighting, Inc.
Columbus, OH, USA
6008-5-58 Mid. Chandeliers-Glass Up
435945
6008-5-58 Mid. Chandeliers-Glass Up 435945
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mystic Silver
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435945
Product Name 6008-5-58 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details