Capital Lighting, Inc. P3757-09 Pendants-Bowl Style 435820

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247150755 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247150755 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3757-09 Pendants-Bowl Style - 435820 - Capital Lighting, Inc.
Columbus, OH, USA
P3757-09 Pendants-Bowl Style
435820
P3757-09 Pendants-Bowl Style 435820
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247150755 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247150755
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435820
Product Name P3757-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details