Capital Lighting, Inc. P3509-09 Foyer/Hall Lanterns-Open Frame 435805

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247156016 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247156016 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3509-09 Foyer/Hall Lanterns-Open Frame - 435805 - Capital Lighting, Inc.
Columbus, OH, USA
P3509-09 Foyer/Hall Lanterns-Open Frame
435805
P3509-09 Foyer/Hall Lanterns-Open Frame 435805
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247156016 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247156016
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435805
Product Name P3509-09 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details