Capital Lighting, Inc. P3476-15 Flush Mounts-Bowl Style 435803

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247153336 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247153336 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3476-15 Flush Mounts-Bowl Style - 435803 - Capital Lighting, Inc.
Columbus, OH, USA
P3476-15 Flush Mounts-Bowl Style
435803
P3476-15 Flush Mounts-Bowl Style 435803
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247153336 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Chrome
Product Name: Two Light Close To Ceiling
UPC: 785247153336
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435803
Product Name P3476-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details