Capital Lighting, Inc. 6701-4-44 Foyer/Hall Lanterns-Open Frame 435760

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6701-4-44 Foyer/Hall Lanterns-Open Frame - 435760 - Capital Lighting, Inc.
Columbus, OH, USA
6701-4-44 Foyer/Hall Lanterns-Open Frame
435760
6701-4-44 Foyer/Hall Lanterns-Open Frame 435760
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 24.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Toasted Sienna
Product Name: Four Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435760
Product Name 6701-4-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details