Capital Lighting, Inc. P331-084 Lamps-Table Lamps 435367

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 7.26 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 7.26 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric

Suppliers

Company
Product
Description
Supplier Links
P331-084 Lamps-Table Lamps - 435367 - Capital Lighting, Inc.
Columbus, OH, USA
P331-084 Lamps-Table Lamps
435367
P331-084 Lamps-Table Lamps 435367
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 7.26 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 7.26
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435367
Product Name P331-084 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details