Capital Lighting, Inc. P5130-066 Sconces-Wall Torchieres 435316

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 30.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.4 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 30.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.4 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
P5130-066 Sconces-Wall Torchieres - 435316 - Capital Lighting, Inc.
Columbus, OH, USA
P5130-066 Sconces-Wall Torchieres
435316
P5130-066 Sconces-Wall Torchieres 435316
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 30.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.4 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 30.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.4
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435316
Product Name P5130-066 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details