Capital Lighting, Inc. 6120NI Sconces-Pocket 435249

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.13 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927246248 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.13 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927246248 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6120NI Sconces-Pocket - 435249 - Capital Lighting, Inc.
Columbus, OH, USA
6120NI Sconces-Pocket
435249
6120NI Sconces-Pocket 435249
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.13 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927246248 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.13
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.2
Product Name: One Light Wall Fixture
UPC: 783927246248
Category: Wall Fixtures
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435249
Product Name 6120NI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details