Capital Lighting, Inc. 8090/2 Sconces-Double Candle 434585

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cream Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119809021 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cream Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119809021 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8090/2 Sconces-Double Candle - 434585 - Capital Lighting, Inc.
Columbus, OH, USA
8090/2 Sconces-Double Candle
434585
8090/2 Sconces-Double Candle 434585
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cream Weight: 5 Product Name: Two Light Wall Bracket UPC: 748119809021 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cream
Weight: 5
Product Name: Two Light Wall Bracket
UPC: 748119809021
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434585
Product Name 8090/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details