Capital Lighting, Inc. 42171/1 Exterior -Wall Mount 434562

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 11 Product Name: One Light Outdoor Sconce UPC: 748119421711 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 11 Product Name: One Light Outdoor Sconce UPC: 748119421711 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42171/1 Exterior -Wall Mount - 434562 - Capital Lighting, Inc.
Columbus, OH, USA
42171/1 Exterior -Wall Mount
434562
42171/1 Exterior -Wall Mount 434562
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 11 Product Name: One Light Outdoor Sconce UPC: 748119421711 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 11
Product Name: One Light Outdoor Sconce
UPC: 748119421711
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434562
Product Name 42171/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details