Capital Lighting, Inc. 517-1C Mini Pendants-Cable 434532

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006550 Category: Pendant Glass: Coco
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006550 Category: Pendant Glass: Coco

Suppliers

Company
Product
Description
Supplier Links
517-1C Mini Pendants-Cable - 434532 - Capital Lighting, Inc.
Columbus, OH, USA
517-1C Mini Pendants-Cable
434532
517-1C Mini Pendants-Cable 434532
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006550 Category: Pendant Glass: Coco

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119006550
Category: Pendant
Glass: Coco

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434532
Product Name 517-1C Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details