Capital Lighting, Inc. 517-3M Mini Pendants-3 Light Cluster 434515

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119006734 Category: Pendant Glass: Multi Color
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119006734 Category: Pendant Glass: Multi Color

Suppliers

Company
Product
Description
Supplier Links
517-3M Mini Pendants-3 Light Cluster - 434515 - Capital Lighting, Inc.
Columbus, OH, USA
517-3M Mini Pendants-3 Light Cluster
434515
517-3M Mini Pendants-3 Light Cluster 434515
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119006734 Category: Pendant Glass: Multi Color

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119006734
Category: Pendant
Glass: Multi Color

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434515
Product Name 517-3M Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details