Capital Lighting, Inc. 522-1WS Mini Pendants-Cable 434500

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006888 Category: Pendant Glass: White Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006888 Category: Pendant Glass: White Swirl

Suppliers

Company
Product
Description
Supplier Links
522-1WS Mini Pendants-Cable - 434500 - Capital Lighting, Inc.
Columbus, OH, USA
522-1WS Mini Pendants-Cable
434500
522-1WS Mini Pendants-Cable 434500
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006888 Category: Pendant Glass: White Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119006888
Category: Pendant
Glass: White Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434500
Product Name 522-1WS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details