Capital Lighting, Inc. M223363 Mid. Chandeliers-Glass Down 433852

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.2 Product Name: Three Light Chandelier UPC: 020389190000 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.2 Product Name: Three Light Chandelier UPC: 020389190000 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M223363 Mid. Chandeliers-Glass Down - 433852 - Capital Lighting, Inc.
Columbus, OH, USA
M223363 Mid. Chandeliers-Glass Down
433852
M223363 Mid. Chandeliers-Glass Down 433852
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.2 Product Name: Three Light Chandelier UPC: 020389190000 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 11.2
Product Name: Three Light Chandelier
UPC: 020389190000
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433852
Product Name M223363 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details