Capital Lighting, Inc. M157363 Bathroom Fixtures-Three Lights 433806

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9 Product Name: Three Light Bath Fixture UPC: 020389190062 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9 Product Name: Three Light Bath Fixture UPC: 020389190062 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M157363 Bathroom Fixtures-Three Lights - 433806 - Capital Lighting, Inc.
Columbus, OH, USA
M157363 Bathroom Fixtures-Three Lights
433806
M157363 Bathroom Fixtures-Three Lights 433806
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9 Product Name: Three Light Bath Fixture UPC: 020389190062 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 020389190062
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433806
Product Name M157363 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details