Capital Lighting, Inc. C1742ABZ Flush Mounts-Drum Shades 433687

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Flush UPC: 782042895812 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Flush UPC: 782042895812 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C1742ABZ Flush Mounts-Drum Shades - 433687 - Capital Lighting, Inc.
Columbus, OH, USA
C1742ABZ Flush Mounts-Drum Shades
433687
C1742ABZ Flush Mounts-Drum Shades 433687
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Flush UPC: 782042895812 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.25
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Flush
UPC: 782042895812
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433687
Product Name C1742ABZ Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details