PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Qty: 2
Wattage: 60
Finish: Silver Gold
Product Name: Two Light Flush
UPC: 782042929067
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 433681 |
| Product Name | C1900SG Flush Mounts-Drum Shades |
| Application | Residential |