Capital Lighting, Inc. B1934PN Bathroom Fixtures-Four Lights 433642

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath UPC: 782042926707 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath UPC: 782042926707 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1934PN Bathroom Fixtures-Four Lights - 433642 - Capital Lighting, Inc.
Columbus, OH, USA
B1934PN Bathroom Fixtures-Four Lights
433642
B1934PN Bathroom Fixtures-Four Lights 433642
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath UPC: 782042926707 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 9.25
Extension: 5.5
Bulb
Type: Medium Base
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Bath
UPC: 782042926707
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433642
Product Name B1934PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details