Capital Lighting, Inc. BF2011CI Exterior -Wall Mt./Flush 433621

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 6.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042935686 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 6.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042935686 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
BF2011CI Exterior -Wall Mt./Flush - 433621 - Capital Lighting, Inc.
Columbus, OH, USA
BF2011CI Exterior -Wall Mt./Flush
433621
BF2011CI Exterior -Wall Mt./Flush 433621
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 6.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042935686 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.50
Extension: 6.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Colonial Iron
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042935686
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433621
Product Name BF2011CI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details