Capital Lighting, Inc. B1871BB Exterior -Wall Mount 433488

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929616 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929616 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B1871BB Exterior -Wall Mount - 433488 - Capital Lighting, Inc.
Columbus, OH, USA
B1871BB Exterior -Wall Mount
433488
B1871BB Exterior -Wall Mount 433488
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929616 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.25
Extension: 10
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Boston Bronze
Product Name: One Light Wall Lantern
UPC: 782042929616
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433488
Product Name B1871BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details